DIN EN 14420-5
Hose fittings with clamp units - Part 5: Threaded connections
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for hose fittings with clamp units according to EN 14420-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails according to EN 14420-2 with male pipe thread according to EN ISO 228-1.
Maximum working pressure is 25 bar1); maximum working temperature is 65 °C.
1) 1 bar = 0,1 MPa.
Document History
DIN EN 14420-5
September 1, 2013
Hose fittings with clamp units - Part 5: Threaded connections
This European Standard specifies requirements for hose fittings with clamp units according to EN 14420-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails according...
May 1, 2005
Hose fittings with clamp units - Part 5: Threaded connections
A description is not available for this item.