DIN EN ISO 21178

Light conveyor belts - Determination of electrical resistances (ISO 21178:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: inactive
Page Count: 25
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume resistance perpendicular to the belt plane, and longitudinal and transverse volume resistance parallel to the belt plane. This International Standard also specifies two test methods for determining the surface resistivity and the volume resistivity.

Document History

May 1, 2020
Light conveyor belts - Determination of electrical resistances (ISO 21178:2020)
A description is not available for this item.
May 1, 2019
Light conveyor belts - Determination of electrical resistances (ISO/DIS 21178:2019); German and English version prEN ISO 21178:2019
A description is not available for this item.
DIN EN ISO 21178
September 1, 2013
Light conveyor belts - Determination of electrical resistances (ISO 21178:2013)
This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume...
May 1, 2007
Light conveyor belts - Determination of electrical resistances (ISO 21178:2005)
A description is not available for this item.

References

Advertisement