DIN EN ISO 11297-1

Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 1: General (ISO 11297-1:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2013
Status: inactive
Page Count: 23
ICS Code (Valves in general): 23.060.01
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

This part of ISO 11297 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure. It is applicable to pipes and fittings, as manufactured, as well as to the installed lining system. It is not applicable to cover sprayed coatings, the existing pipeline or any annular filler.

This part of ISO 11297 gives the general requirements common to all relevant renovation techniques

Document History

September 1, 2018
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 1: General (ISO 11297-1:2018)
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure, including...
September 1, 2017
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 1: General (ISO/DIS 11297-1:2017); German and English version prEN ISO 11297-1:2017
A description is not available for this item.
DIN EN ISO 11297-1
August 1, 2013
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 1: General (ISO 11297-1:2013)
This part of ISO 11297 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure. It...

References

Advertisement