DIN EN 14420-3

Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: active
Page Count: 19
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2.

Maximum working pressure is 25 bar; maximum working temperature is 65 °C.

Document History

DIN EN 14420-3
September 1, 2013
Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned
This European Standard specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure is 25 bar; maximum...
May 1, 2005
Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned
A description is not available for this item.

References

Advertisement