DIN 8076
Pressure pipelines made from thermoplastics materials - Metal and plastics compression fittings for polyethylene (PE) pipes - General quality requirements and testing; Text in German and English
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This standard specifies the requirements and test methods for mechanical fittings intended to join PE pipes of outside diameters ≤ 110 mm for piping systems at operating temperature ≤ 40 °C, where the operating pressure of the fittings corresponds at least to the nominal pressure (PN) of the piping system components (e.g. 6 bar, 10 bar or 16 bar).
This standard specifies the requirements and test methods for mechanical fittings intended to join PE pipes of outside diameters ≤ 110 mm for piping systems at operating temperature ≤ 40 °C, where the operating pressure of the fittings corresponds at least to the nominal pressure (PN) of the piping system components (e.g. 6 bar, 10 bar or 16 bar).
Document History