IEC 60214-2

Tap-changers Part 2: Application guide

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2004
Status: inactive
Page Count: 44
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60214 is intended to assist in the selection of tap-changers designed in accordance with IEC 60214-1 for use in conjunction with the tapped windings of transformers or reactors. It is also intended to assist in understanding the various types of tap-changers and their associated equipment available. The application guide covers on-load tap-changers (resistor and reactor types) and off-circuit tap-changers.

Document History

June 1, 2019
TAP-changers – Part 2: Application guidelines
This part of IEC 60214 is intended to assist in the selection of tap-changers designed in accordance with IEC 60214-1 or IEEE Std C57.131 for use in conjunction with the tapped windings of...
IEC 60214-2
October 1, 2004
Tap-changers Part 2: Application guide
This part of IEC 60214 is intended to assist in the selection of tap-changers designed in accordance with IEC 60214-1 for use in conjunction with the tapped windings of transformers or reactors. It...

References

Advertisement