IEC 60214-2

TAP-changers – Part 2: Application guidelines

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2019
Status: active
Page Count: 88
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60214 is intended to assist in the selection of tap-changers designed in accordance with IEC 60214-1 or IEEE Std C57.131 for use in conjunction with the tapped windings of transformers or reactors. Requirements, references and definitions relevant to either IEC 60214-1 or IEEE Std C57.131 are given and their use is described in Clause 4. It is also intended to assist in understanding the various types of tap-changers and their associated equipment available. These application guidelines cover on-load tap-changers (resistor and reactor types) and de-energized tap-changers.

Document History

IEC 60214-2
June 1, 2019
TAP-changers – Part 2: Application guidelines
This part of IEC 60214 is intended to assist in the selection of tap-changers designed in accordance with IEC 60214-1 or IEEE Std C57.131 for use in conjunction with the tapped windings of...
October 1, 2004
Tap-changers Part 2: Application guide
This part of IEC 60214 is intended to assist in the selection of tap-changers designed in accordance with IEC 60214-1 for use in conjunction with the tapped windings of transformers or reactors. It...

References

Advertisement