SNV - SN EN ISO 19250

Water quality - Detection of Salmonella spp

active, Most Current
Organization: SNV
Publication Date: 1 June 2013
Status: active
Page Count: 34
ICS Code (Microbiology of water): 07.100.20
scope:

This International Standard specifies a method for the detection of Salmonella spp. (presumptive or confirmed) in water samples. It is possible that, for epidemiological purposes or during outbreak investigations, other media are also required.

WARNING - It is possible that the method does not recover all Salmonella ser. Typhi and ser. Paratyphi.

NOTE For a semi-quantitative approach, most probable number (MPN) tests can be performed using appropriate sample volumes. For these cases, the volume of the buffered peptone water is adjusted accordingly.

Document History

SN EN ISO 19250
June 1, 2013
Water quality - Detection of Salmonella spp
This International Standard specifies a method for the detection of Salmonella spp. (presumptive or confirmed) in water samples. It is possible that, for epidemiological purposes or during outbreak...

References

Advertisement