SNV - SN EN 3646-004

Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175° C or 200° C continuous - Part 004: Receptacle, jam-nut mounting - Product standard

inactive
Organization: SNV
Publication Date: 1 July 2013
Status: inactive
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines the characteristics of the jam-nut mounted receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous.

It applies to models defined in Table 4.

For contact, filler plugs and rear accessories associated with this receptacle see EN 3646-002. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively.

Document History

January 1, 2016
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175° C or 200° C continuous - Part 004: Receptacle, jam-nut mounting - Product standard
A description is not available for this item.
SN EN 3646-004
July 1, 2013
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175° C or 200° C continuous - Part 004: Receptacle, jam-nut mounting - Product standard
This European Standard defines the characteristics of the jam-nut mounted receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65...
July 1, 2006
Aerospace series – Connectors, electrical, circular, bayonet coupling, operating temperature 175° C or 200° C continuous – Part 004: Receptacle, jam-nut mounting – Product standard
A description is not available for this item.

References

Advertisement