IEC 60252-2
AMENDMENT 1 AC motor capacitors – Part 2: Motor start capacitors
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
| ICS Code (Power capacitors): | 31.060.70 |
Document History
August 1, 2013
AC motor capacitors – Part 2: Motor start capacitors
This part of IEC 60252 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains.
This...
IEC 60252-2
August 1, 2013
AMENDMENT 1 AC motor capacitors – Part 2: Motor start capacitors
A description is not available for this item.
December 1, 2010
AC motor capacitors – Part 2: Motor start capacitors
This part of IEC 60252 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains.
This...
May 1, 2003
AC motor capacitors Part 2: Motor start capacitors
A description is not available for this item.