IEC 60252-2

AC motor capacitors – Part 2: Motor start capacitors

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2010
Status: inactive
Page Count: 92
ICS Code (Paper and plastics capacitors): 31.060.30
ICS Code (Power capacitors): 31.060.70
scope:

This part of IEC 60252 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains.

This standard covers impregnated or unimpregnated metallized motor start capacitors having a dielectric of paper or plastic film, or a combination of both and electrolytic motor start capacitors with non-solid electrolyte, with rated voltages up to and including 660 V.

Document History

August 1, 2013
AC motor capacitors – Part 2: Motor start capacitors
This part of IEC 60252 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. This...
August 1, 2013
AMENDMENT 1 AC motor capacitors – Part 2: Motor start capacitors
A description is not available for this item.
IEC 60252-2
December 1, 2010
AC motor capacitors – Part 2: Motor start capacitors
This part of IEC 60252 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. This...
May 1, 2003
AC motor capacitors Part 2: Motor start capacitors
A description is not available for this item.

References

Advertisement