LUL - S1941
400 V Nominal A.C. and 600 V Signal Indoor Switchboards for Use on The System
inactive
| Organization: | LUL |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This Standard applies to equipment and systems on the LU power system.
Purpose
The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system through the inclusion of a technical specification, previously owned and managed by the Power Service Contractor, UK Power Network Services (UKPNS) Powerlink, as an attachment to this standard.
Document History
November 1, 2019
LV Switchboards for Substations
This standard applies to LU their suppliers/contractors and 3rd parties.
This standard should be used when designing or commissioning new LV switchboards or LV switchboard extensions in Substations...
S1941
August 1, 2013
400 V Nominal A.C. and 600 V Signal Indoor Switchboards for Use on The System
This Standard applies to equipment and systems on the LU power system.
Purpose
The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system...