LUL - S1944

22kV and 11kV Three Phase Earthing Reactors and Earthing Auxiliary Transformers for Use on The System

inactive
Organization: LUL
Publication Date: 1 August 2013
Status: inactive
Page Count: 37
scope:

This Standard applies to equipment and systems on the LU power system.

Purpose

The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system through the inclusion of a technical specification, previously owned and managed by the Power Service Contractor, UK Power Network Services (UKPNS) Powerlink, as an attachment to this standard.

Document History

July 1, 2022
22kV and 11kV Three Phase Earthing Reactors and Earthing Auxiliary Transformers
This standard applies to LU and LU Suppliers for new 22kV and 11kV, 50Hz, three phase, earthing reactors/auxiliary transformers, associated equipment, and documentation, to be installed on the LU...
May 1, 2022
22kV and 11kV Three Phase Earthing Reactors and Earthing Auxiliary Transformers
This standard applies to LU and LU Suppliers for new 22kV and 11kV, 50Hz, three phase, earthing reactors/auxiliary transformers, associated equipment, and documentation, to be installed on the LU...
S1944
August 1, 2013
22kV and 11kV Three Phase Earthing Reactors and Earthing Auxiliary Transformers for Use on The System
This Standard applies to equipment and systems on the LU power system. Purpose The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system...
Advertisement