LUL - S1949
Specification for 110 V Control and 116 V Starting Batteries and Chargers for Use on The System at Greenwich Power Station
inactive
| Organization: | LUL |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This Standard applies to equipment and systems on the LU power system.
Purpose
The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system through the inclusion of a technical specification, previously owned and managed by the Power Service Contractor, UK Power Network Services (UKPNS) Powerlink, as an attachment to this standard.
Document History
November 1, 2022
110V Control and 116V Starting Batteries and Chargers for use at Greenwich Power Station
This standard applies to new batteries, chargers, and associated documentation to be installed at Greenwich Power Station for the sole purpose of GTA generator control and starting.
The standard...
S1949
August 1, 2013
Specification for 110 V Control and 116 V Starting Batteries and Chargers for Use on The System at Greenwich Power Station
This Standard applies to equipment and systems on the LU power system.
Purpose
The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system...