ISO 12821

Glass packaging - 26 H 180 crown finish - Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2013
Status: inactive
Page Count: 14
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This International Standard specifies the dimensions of the 26-mm-tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE. T.I.E. data sheet EC 01-02 Revision 1)

Document History

October 1, 2019
Glass packaging — 26 H 180 crown finish — Dimensions
This document specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown cap (see e.g. EN 17177).
ISO 12821
September 15, 2013
Glass packaging - 26 H 180 crown finish - Dimensions
This International Standard specifies the dimensions of the 26-mm-tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE....

References

Advertisement