ISO 19072-2
Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections - Part 2: Test methods and general performance requirements
| Organization: | ISO |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
The purpose of this part of ISO 19072 is to define the performance criteria and requirements of a three-way connection interface, including ground connection, linking the pyrotechnic device and harness connector built into a road vehicle.
Performance criteria and requirements are also defined for a sealed variant of the pyrotechnic device/initiator harness connector assembly.
Performance criteria and requirements are also defined for a two-way (without ground) variant of the pyrotechnic device/initiator harness connector assembly.
Document History