ISO 19072-2

Road vehicles — Connection interface for pyrotechnic devices, two-way and three-way connections — Part 2: Test methods and general performance requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2019
Status: active
Page Count: 28
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This document specifies the performance criteria and requirements of a three-way connection interface, including ground connection, linking the pyrotechnic device and harness connector built into a road vehicle.

Performance criteria and requirements are defined for a sealed variant of the pyrotechnic device/initiator harness connector assembly (see Annex A).

Performance criteria and requirements are defined for a two-way (without ground) variant of the pyrotechnic device/initiator harness connector assembly (see Annex B).

Performance criteria and requirements are defined for a variant without a retainer of the pyrotechnic device/initiator harness connector assembly is defined (see Annex C).

Document History

ISO 19072-2
December 1, 2019
Road vehicles — Connection interface for pyrotechnic devices, two-way and three-way connections — Part 2: Test methods and general performance requirements
This document specifies the performance criteria and requirements of a three-way connection interface, including ground connection, linking the pyrotechnic device and harness connector built into a...
September 1, 2013
Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections - Part 2: Test methods and general performance requirements
The purpose of this part of ISO 19072 is to define the performance criteria and requirements of a three-way connection interface, including ground connection, linking the pyrotechnic device and...
October 1, 2007
Road vehicles — Connection interface for pyrotechnic devices, two-way and three-way connections — Part 2: Test methods and general performance requirements
A description is not available for this item.

References

Advertisement