DSF/EN 13000/prA1
Cranes - Mobile cranes
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Cranes): | 53.020.20 |
scope:
The amendment will cover the following items: - Scope of EN 13000 to be clarified - EN 13849 introduction (substitutes EN 954) - Outrigger monitoring - Wind on load and out-of-service conditions - Check efficiency of EN 13000:2010 (RCL) chapter 4.2.6.3.3 - ISO 7752 (the lay out of the controls for crawler cranes is mission in the current version)
Document History
May 28, 2014
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306 2. Examples of...
October 26, 2010
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
February 19, 2010
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
June 29, 2004
Cranes - Safety - Mobile cranes
This standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the exception of...
Cranes – Mobile cranes
This document applies to mobile cranes as defined in 3.16, with following characteristics: - mobile cranes can operate on tyres, crawlers or with other mobile arrangements. In fixed positions, they...
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
DSF/EN 13000/prA1
Cranes - Mobile cranes
The amendment will cover the following items: - Scope of EN 13000 to be clarified - EN 13849 introduction (substitutes EN 954) - Outrigger monitoring - Wind on load and out-of-service conditions -...