DS/EN 13000

Cranes - Safety - Mobile cranes

inactive
Organization: DS
Publication Date: 29 June 2004
Status: inactive
Page Count: 110
ICS Code (Cranes): 53.020.20
scope:

This standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the exception of loader cranes (see 3.1.1 of EN 12999:2002). Examples of mobile crane types and of their major parts are given in annex A and B.

Document History

May 28, 2014
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306 2. Examples of...
October 26, 2010
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
February 19, 2010
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
DS/EN 13000
June 29, 2004
Cranes - Safety - Mobile cranes
This standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the exception of...
Cranes – Mobile cranes
This document applies to mobile cranes as defined in 3.16, with following characteristics: - mobile cranes can operate on tyres, crawlers or with other mobile arrangements. In fixed positions, they...
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
Cranes - Mobile cranes
The amendment will cover the following items: - Scope of EN 13000 to be clarified - EN 13849 introduction (substitutes EN 954) - Outrigger monitoring - Wind on load and out-of-service conditions -...
Advertisement