ASSE 1056

Performance Requirements for Spill Resistant Vacuum Breaker Assemblies

inactive
Buy Now
Organization: ASSE
Publication Date: 1 May 2013
Status: inactive
Page Count: 24
scope:

Description

This standard applies only to those assemblies classified as spill resistant vacuum breaker assemblies (SVB). These assemblies are designed for installation in water systems that are normally under continuous pressure conditions.

The assembly includes one (1) check valve force-loaded closed, an air inlet valve force-loaded open to atmosphere, positioned downstream of the check valve, two (2) tightly closing shut-off valves and two (2) test cocks or a #1 test cock and a bleed valve.

Size Range

The inlet and outlet nominal pipe sizes are ¼ NPS (8 DN), ⅜ NPS (10 DN), ½ NPS (15 DN), ¾ NPS (20 DN), 1 NPS (25 DN), 1 ¼ NPS (32 DN), 1 ½ NPS (40 DN) and 2 NPS (50 DN).

Pressure

These assemblies shall be designed for a working pressure of at least 150.0 psi (1034.2 kPa).

Temperature Range

These assemblies shall be designed for a temperature range of 33.0 °F to 140.0 °F (0.6 °C to 60.0 °C) or the manufacturer's maximum rated temperature, whichever is greater.

Document History

May 1, 2013
Performance Requirements for Spill Resistant Vacuum Breaker Assemblies
Description This standard applies only to those assemblies classified as spill resistant vacuum breaker assemblies (SVB). These assemblies are designed for installation in water systems that are...
ASSE 1056
May 1, 2013
Performance Requirements for Spill Resistant Vacuum Breaker Assemblies
Description This standard applies only to those assemblies classified as spill resistant vacuum breaker assemblies (SVB). These assemblies are designed for installation in water systems that are...
February 23, 2001
Performance Requirements for Spill Resistant Vacuum Breakers
Description These devices are installed in the potable water supply lines to prevent the backflow of non-potable material into the potable water supply caused by backsiphonage only. They are not for...
January 1, 1993
Performance Requirements for Back Siphonage Backflow Vacuum Breakers; Errata 3/4/94
A description is not available for this item.

References

Advertisement