ASSE 1056
Performance Requirements for Back Siphonage Backflow Vacuum Breakers; Errata 3/4/94
inactive
Buy Now
| Organization: | ASSE |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 26 |
Document History
May 1, 2013
Performance Requirements for Spill Resistant Vacuum Breaker Assemblies
Description
This standard applies only to those assemblies classified as spill resistant vacuum breaker assemblies (SVB). These assemblies are designed for installation in water systems that are...
May 1, 2013
Performance Requirements for Spill Resistant Vacuum Breaker Assemblies
Description
This standard applies only to those assemblies classified as spill resistant vacuum breaker assemblies (SVB). These assemblies are designed for installation in water systems that are...
February 23, 2001
Performance Requirements for Spill Resistant Vacuum Breakers
Description
These devices are installed in the potable water supply lines to prevent the backflow of non-potable material into the potable water supply caused by backsiphonage only. They are not for...
ASSE 1056
January 1, 1993
Performance Requirements for Back Siphonage Backflow Vacuum Breakers; Errata 3/4/94
A description is not available for this item.