IEC 61300-3-25

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the non-angled ferrules and non-angled ferrules with fibre installed

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2013
Status: inactive
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, or in the case of non-angled ferrules with fibre installed, to determine the concentricity of the axis of the fibre core with the axis of the ferrule.

Document History

August 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of non-angled ferrules and non-angled ferrules with fibre installed
This part of IEC 61300 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, and in the case of non-angled ferrules with...
IEC 61300-3-25
September 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the non-angled ferrules and non-angled ferrules with fibre installed
This part of IEC 61300 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, or in the case of non-angled ferrules with...
March 1, 1997
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-25: Examinations and Measurements - Concentricity of the Ferrules and Ferrules with Fibre Installed
A description is not available for this item.

References

Advertisement