IEC 61300-3-25

Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-25: Examinations and Measurements - Concentricity of the Ferrules and Ferrules with Fibre Installed

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 1997
Status: inactive
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

August 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of non-angled ferrules and non-angled ferrules with fibre installed
This part of IEC 61300 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, and in the case of non-angled ferrules with...
September 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the non-angled ferrules and non-angled ferrules with fibre installed
This part of IEC 61300 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, or in the case of non-angled ferrules with...
IEC 61300-3-25
March 1, 1997
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-25: Examinations and Measurements - Concentricity of the Ferrules and Ferrules with Fibre Installed
A description is not available for this item.
Advertisement