IEC 60794-1-2

Optical fibre cables - Part 1-2: Generic specification - Cross reference table for optical cable test procedures

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2013
Status: inactive
Page Count: 18
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors.

The object of this standard is to provide the end user with a cross reference table between the second edition of IEC 60794-1-2:2003 and the five new separate parts into which is has now been split up, namely:

- IEC 60794-1-2, Cross reference table

 - IEC 60794-1-20, General and definitions

- IEC 60794-1-21, Mechanical tests

- IEC 60794-1-22, Environmental tests

- IEC 60794-1-23, Cable elements tests

- IEC 60794-1-24, Electrical tests

Document History

January 1, 2021
Optical fibre cables – Part 1-2: Generic specification – Basic optical cable test procedures – General guidance
This part of IEC 60794-1 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres...
January 1, 2017
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
This part of IEC 60794-1 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres...
IEC 60794-1-2
September 1, 2013
Optical fibre cables - Part 1-2: Generic specification - Cross reference table for optical cable test procedures
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
May 1, 2003
Optical fibre cables Part 1-2: Generic specification Basic optical cable test procedures
This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of...
March 1, 1999
Amendment 1 Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
A description is not available for this item.
March 1, 1999
Optical Fibre Cables - Part 1-2: Generic Specification - Basic Optical Cable Test Procedures
A description is not available for this item.

References

Advertisement