ISO 14582
Fasteners - Hexalobular socket countersunk head screws, high head
| Organization: | ISO |
| Publication Date: | 15 September 2013 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies hexalobular socket countersunk head bolts and screws with high head (full loadability), of product grade A, and thread diameters from M3 up to and including M10 and property classes 4.8, 8.8 and 10.9.
NOTE 1 In comparison with ISO common countersunk head, the height of the head has been slightly increased in order to have screws with full loadability, in conformity with the mechanical properties specified in ISO 898-1.
This International Standard also specifies gauge dimensions for the control of the head dimensions.
NOTE 2 Because of the increased head height, these screws are not fully interchangeable with other countersunk ISO metric screws. The assembled parts also need a slightly deeper countersink than those specified in ISO 15065.
If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.
Document History