JSA - JIS C 2336

Pressure-Sensitive Adhesive Polyvinyl Chloride Tapes for Electrical Purposes

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 July 2012
Status: active
Page Count: 13
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This Standard specifies the pressure-sensitive polyvinyl chloride tapes applied for electrical purposes (hereafter referred to as "tapes").

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60454-3-1: 2002 Pressure-sensitive adhesive tapes for electrical purposes-Part 3: Specifications for individual materials-Sheet 1: PVC film tapes with pressure-sensitive adhesive (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS C 2336
July 20, 2012
Pressure-Sensitive Adhesive Polyvinyl Chloride Tapes for Electrical Purposes
This Standard specifies the pressure-sensitive polyvinyl chloride tapes applied for electrical purposes (hereafter referred to as "tapes"). NOTE: The International Standard corresponding to this...
July 20, 1999
Pressure-Sensitive Adhesive Polyvinyl Chloride Tapes for Electrical Purposes
A description is not available for this item.
January 1, 1991
Pressure-Sensitive Adhesive Polyvinyl Chloride Tapes for Electrical Insulation
A description is not available for this item.

References

Advertisement