DS/EN 61000-3-3
Electromagnetic compatibility (EMC) - Part 3-3: Limits - Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current <= 16 A per phase and not subject to conditional connection
| Organization: | DS |
| Publication Date: | 17 September 2013 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Emission): | 33.100.10 |
scope:
NEW! IEC 61000-3-3:2013 is available as IEC Standards+ 61000-3-3:2013 which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61000-3-3:2013 is concerned with the limitation of voltage fluctuations and flicker impressed on the public low-voltage system. It specifies limits of voltage changes which may be produced by an equipment tested under specified conditions and gives guidance on methods of assessment. It is applicable to electrical and electronic equipment having an input current equal to or less than 16 A per phase, intended to be connected to public low-voltage distribution systems of between 220 V and 250 V line to neutral at 50 Hz, and not subject to conditional connection. IEC 61000-3-3 has the status of a product family standard within the IEC 61000 series. This third edition cancels and replaces the second edition published in 2008. This edition constitutes a technical revision which takes account of the changes made in IEC 61000-4-15:2010.
Document History