DS/EN 61000-3-3/A2
Electromagnetic compatibility (EMC) -- Part 3-3: Limits - Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current <= 16 A per phase and not subject to conditional connection
| Organization: | DS |
| Publication Date: | 13 December 2005 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Emission): | 33.100.10 |
scope:
This section of IEC 61000-3 is concerned with the limitation of voltage fluctuations and flicker impressed on the public low-voltage system. It specifies limits of voltage changes which may be produced by an equipment tested under specified conditions and gives guidance on methods of assessment. This section is applicable to electrical and electronic equipment having an input current up to and including 16 A per phase and intended to be connected to public low-voltage distribution systems of between 220 V and 250 V at 50 Hz line to neutral.
Document History