DIN EN 60444-8/A1

Measurement of quartz crystal unit parameters - Part 8: Test fixture for surface mounted quartz crystal units (IEC 49/1061/CD:2013)

inactive
Organization: DIN
Publication Date: 1 October 2013
Status: inactive
Page Count: 15
ICS Code (Piezoelectric devices): 31.140

Document History

November 1, 2017
Measurement of quartz crystal unit parameters - Part 8: Test fixture for surface mounted quartz crystal units (IEC 60444-8:2016); German version EN 60444-8:2017
Dieser Teil von IEC 60444 beschreibt geeignete Prüfaufbauten für oberflächenmontierbare Schwingquarze in Gehäusen nach IEC 61837 (alle Teile). Diese Prüfaufbauten gestatten die Messung von...
August 1, 2014
Measurement of quartz crystal unit parameters - Part 8: Test fixture for surface mounted quartz crystal units (IEC 49/1099/CD:2014)
A description is not available for this item.
DIN EN 60444-8/A1
October 1, 2013
Measurement of quartz crystal unit parameters - Part 8: Test fixture for surface mounted quartz crystal units (IEC 49/1061/CD:2013)
A description is not available for this item.
March 1, 2004
Measurement of quartz crystal unit parameters - Part 8: Test fixture for surface mounted quartz crystal units (IEC 60444-8:2003); German version EN 60444-8:2003
A description is not available for this item.
Advertisement