DIN EN 60444-8

Measurement of quartz crystal unit parameters - Part 8: Test fixture for surface mounted quartz crystal units (IEC 49/1099/CD:2014)

inactive
Organization: DIN
Publication Date: 1 August 2014
Status: inactive
Page Count: 27
ICS Code (Piezoelectric devices): 31.140

Document History

November 1, 2017
Measurement of quartz crystal unit parameters - Part 8: Test fixture for surface mounted quartz crystal units (IEC 60444-8:2016); German version EN 60444-8:2017
Dieser Teil von IEC 60444 beschreibt geeignete Prüfaufbauten für oberflächenmontierbare Schwingquarze in Gehäusen nach IEC 61837 (alle Teile). Diese Prüfaufbauten gestatten die Messung von...
DIN EN 60444-8
August 1, 2014
Measurement of quartz crystal unit parameters - Part 8: Test fixture for surface mounted quartz crystal units (IEC 49/1099/CD:2014)
A description is not available for this item.
October 1, 2013
Measurement of quartz crystal unit parameters - Part 8: Test fixture for surface mounted quartz crystal units (IEC 49/1061/CD:2013)
A description is not available for this item.
March 1, 2004
Measurement of quartz crystal unit parameters - Part 8: Test fixture for surface mounted quartz crystal units (IEC 60444-8:2003); German version EN 60444-8:2003
A description is not available for this item.
Advertisement