DIN 42600-9
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 9: Voltage Transformers Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Diese Norm gilt für Spannungswandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel von 12 kV bis 24 kV - Schmale Bauform.
Document History
DIN 42600-9
October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 9: Voltage Transformers Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type
Diese Norm gilt für Spannungswandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel von 12 kV bis 24 kV – Schmale Bauform.
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 9: Voltage Transformers (support-type-insulators) Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type
A description is not available for this item.
April 1, 1985
Instruments transformers for 50 Hz, Um 0,6 to 52 kV; voltage transformers Um 12 and 24 kV; narrow design, main dimensions, indoor type
A description is not available for this item.