DIN 42600-9

Instruments transformers for 50 Hz, Um 0,6 to 52 kV; voltage transformers Um 12 and 24 kV; narrow design, main dimensions, indoor type

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 1985
Status: inactive
Page Count: 2
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 9: Voltage Transformers Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type
Diese Norm gilt für Spannungswandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel von 12 kV bis 24 kV – Schmale Bauform.
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 9: Voltage Transformers (support-type-insulators) Um = 12 kV and Um = 24 kV - Narrow design, main dimensions, indoor type
A description is not available for this item.
DIN 42600-9
April 1, 1985
Instruments transformers for 50 Hz, Um 0,6 to 52 kV; voltage transformers Um 12 and 24 kV; narrow design, main dimensions, indoor type
A description is not available for this item.
Advertisement