DIN EN 13605
Copper and copper alloys - Copper profiles and profiled wire for electrical purposes
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper profiles and profiled wire for electrical purposes, which would fit within a circumscribing circle of maximum 180 mm diameter.
The sampling procedures, the test methods for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.
Document History