DIN EN ISO 11960

Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO/DIS 11960:2013); English version prEN ISO 11960:2013, only on CD-ROM

inactive
Organization: DIN
Publication Date: 1 September 2013
Status: inactive
Page Count: 290
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three Product Specification Levels (PSL-1, PSL-2, PSL-3). The requirements for PSL-1 are the basis of this International Standard. The requirements that define different levels of standard technical requirements for PSL-2 and PSL-3, for all Grades except H-40, L-80 9Cr and C110, are contained in Annex H.

For pipes covered by this International Standard, the sizes, masses and wall thicknesses as well as grades and applicable end-finishes are listed in Tables C.1 and C.2 and Tables E.1 and E.2.

By agreement between the purchaser and manufacturer, this International Standard can also be applied to other plain-end pipe sizes and wall thicknesses.

This International Standard is applicable to the following connections in accordance with API Spec 5B: -

- short round thread casing (SC); 

- long round thread casing (LC); 

- buttress thread casing (BC); I I 

- non-upset tubing (NU); 

- external upset tubing (EU); 

- integral tubing (IJ).

For such connections, this International Standard specifies the technical delivery conditions for couplings and thread protection. Supplementary requirements that can optionally be agreed for enhanced leak resistance connections (LC) are given in A.11 SR22.

This International Standard can also be applied to tubulars with connections not covered by ISO/API standards.

Document History

August 1, 2021
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO 11960:2020); English version EN ISO 11960:2021, only on CD-ROM
A description is not available for this item.
August 1, 2018
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO/DIS 11960:2018); English version prEN ISO 11960:2018, only on CD-ROM
A description is not available for this item.
May 1, 2014
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO 11960:2014); English version EN ISO 11960:2014, only on CD-ROM
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
DIN EN ISO 11960
September 1, 2013
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO/DIS 11960:2013); English version prEN ISO 11960:2013, only on CD-ROM
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
September 1, 2011
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO 11960:2011); English version EN ISO 11960:2011, only on CD-ROM
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
February 1, 2010
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO/DIS 11960:2009); English version prEN ISO 11960:2009; only on CD-ROM
A description is not available for this item.
November 1, 2008
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO/DIS 11960:2008); English version prEN ISO 11960:2008
A description is not available for this item.
July 1, 2005
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO 11960:2004); English version EN ISO 11960:2004
A description is not available for this item.
July 1, 2004
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO/DIS 11960:2003); English version prEN ISO 11960:2003
A description is not available for this item.
June 1, 2003
Petroleum and natural gas industries - Steel pipes for use as casting or tubing for wells (ISO 11960:2001 + Cor. 1:2002); German and English version EN ISO 11960:2001 + AC:2002
A description is not available for this item.
April 1, 1998
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO 11960:1996)
A description is not available for this item.

References

Advertisement