DOD - SMD 5962-95554

MICROCIRCUIT, LINEAR, PRECISION QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 5 September 2013
Status: active
Page Count: 13
scope:

This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-95554
September 5, 2013
MICROCIRCUIT, LINEAR, PRECISION QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device...
April 14, 2004
MICROCIRCUIT, LINEAR, PRECISION QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 28, 1994
MICROCIRCUIT, LINEAR, PRECISION QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of space application (device class V), military high...

References

Advertisement