DLA - DSCC-VID-V62/04756 REV B

MICROCIRCUIT, LINEAR, PRECISION PROGRAMMABLE REFERENCE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 September 2013
Status: inactive
Page Count: 11
scope:

This drawing documents the general requirements of a high performance precision programmable reference microcircuit, with an operating temperature range of -40°C to +125°C for device 01, and -55°C to +125°C for device 02.

Document History

March 11, 2020
MICROCIRCUIT, LINEAR, PRECISION PROGRAMMABLE REFERENCE, MONOLITHIC SILICON
Scope. his drawing documents the general requirements of a high performance precision programmable reference microcircuit, with an operating temperature range of -40ºC to +125ºC for device 01, and...
DSCC-VID-V62/04756 REV B
September 12, 2013
MICROCIRCUIT, LINEAR, PRECISION PROGRAMMABLE REFERENCE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance precision programmable reference microcircuit, with an operating temperature range of -40°C to +125°C for device 01, and -55°C to...
MICROCIRCUIT, LINEAR, PRECISION PROGRAMMABLE REFERENCE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance precision programmable reference microcircuit, with an operating temperature range of -40°C to +125°C for device 01, and -55°C to...
November 4, 2004
MICROCIRCUIT, LINEAR, PRECISION PROGRAMMABLE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement