DLA - DSCC-VID-V62/04763 REV B
MICROCIRCUIT, DIGITAL, ADVANCED LOW-VOLTAGE CMOS, OCTAL 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 12 September 2013 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing documents the general requirements of a high performance 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for device 01, and -55°C to +125°C for device 02.
Document History
January 19, 2021
MICROCIRCUIT, DIGITAL, ADVANCED LOW-VOLTAGE CMOS, OCTAL 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for...
DSCC-VID-V62/04763 REV B
September 12, 2013
MICROCIRCUIT, DIGITAL, ADVANCED LOW-VOLTAGE CMOS, OCTAL 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for device 01,...
July 18, 2006
MICROCIRCUIT, DIGITAL, ADVANCED LOW-VOLTAGE CMOS, OCTAL 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for device 01,...
December 20, 2004
MICROCIRCUIT, DIGITAL, ADVANCED LOW-VOLTAGE CMOS, OCTAL 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of −40°C to +85°C.