DLA - DSCC-VID-V62/04732 REV B
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 9 September 2013 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01, and -55°C to +125°C for device type 02.
Document History
December 11, 2020
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01,...
DSCC-VID-V62/04732 REV B
September 9, 2013
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01, and...
October 18, 2006
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01, and...
July 7, 2004
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
A description is not available for this item.