DLA - DSCC-VID-V62/04732

MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 July 2004
Status: inactive
Page Count: 11

Document History

December 11, 2020
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01,...
September 9, 2013
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01, and...
October 18, 2006
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single 2-input positive NAND gate microcircuit, with an operating temperature range of -40°C to +85°C for device type 01, and...
DSCC-VID-V62/04732
July 7, 2004
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
A description is not available for this item.
Advertisement