DLA - DSCC-VID-V62/04735 REV A

MICROCIRCUIT, DIGITAL, SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 July 2006
Status: inactive
Page Count: 12
scope:

This drawing documents the general requirements of a high performance single bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for device 01 and -55°C to +125°C for device 02.

Document History

January 19, 2021
MICROCIRCUIT, DIGITAL, SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance single bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for...
DSCC-VID-V62/04735 REV A
July 18, 2006
MICROCIRCUIT, DIGITAL, SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for device 01 and...
July 18, 2006
MICROCIRCUIT, DIGITAL, SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for device 01 and...
July 7, 2004
MICROCIRCUIT, DIGITAL, SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement