NPFC - MIL-F-8815/5

FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE B, NON BYPASS, -65 DEGREES TO PLUS 275 DEGREES F

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 24 September 1991
Status: active
Page Count: 1

Document History

July 22, 2019
Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 5 Micron, Style B, Non Bypass, -65 Degree to +275 Degree Fahrenheit
A description is not available for this item.
MIL-F-8815/5
September 24, 1991
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE B, NON BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.
September 27, 1976
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE B, NON BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the filter assembly described herein shall consist of...
September 29, 1972
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE B, NON BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.

References

Advertisement