NPFC - MIL-F-8815/5
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE B, NON BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 29 September 1972 |
| Status: | inactive |
| Page Count: | 3 |
Document History
July 22, 2019
Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 5 Micron, Style B, Non Bypass, -65 Degree to +275 Degree Fahrenheit
A description is not available for this item.
September 24, 1991
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE B, NON BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.
September 27, 1976
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE B, NON BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete requirements for procuring the filter assembly described herein shall consist of...
MIL-F-8815/5
September 29, 1972
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE B, NON BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.