DLA - MIL-S-19500/561B
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N6193, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | DLA |
| Publication Date: | 8 September 1994 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the detail requirements for PNP, silicon, switching transistors. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. Two levels of product assurance are provided for each unencapsulated device type. See 6.4 for JAN level.
See figure 1 (TO-39) and figures 2 and 3 for JANHC and JANKC (die) dimensions.
Unless otherwise specified, TA = +25°C.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: US Army Research Laboratory, ATTN: AMSRL-EP-RD, Fort Monmouth, NJ 07703-5601, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History