NPFC - MIL-PRF-19500/561
TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N6193, JAN, JANTX, JANTXV, JANS, JANHC, JANKC
| Organization: | NPFC |
| Publication Date: | 25 November 2015 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500. Two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated device type as specified in MIL-PRF-19500. Radiation hardness assurance (RHA) level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices which have passed RHA requirements. Provisions for (RHA) to two radiation levels ("R" and "F") are provided for JANTXV product assurance level.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History