FM - 3610

Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, & III, Division 1, and Class I, Zone 0 & 1 Hazardous (Classified) Locations

inactive
Organization: FM
Publication Date: 1 October 1999
Status: inactive
Page Count: 90

Document History

July 1, 2021
Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II and III, Division 1, Hazardous (Classified) Locations
This standard provides requirements for the construction and testing of electrical apparatus, or parts of such apparatus, whose circuits are incapable of causing ignition in: Classes I, II & III,...
January 1, 2010
Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, and III, Division 1, Hazardous (Classified) Locations
This standard provides requirements for the construction and testing of electrical apparatus, or parts of such apparatus, whose circuits are incapable of causing ignition in: Classes I, II & III,...
January 1, 2007
Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, and III, Division 1, Hazardous (Classified) Locations
A description is not available for this item.
3610
October 1, 1999
Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, & III, Division 1, and Class I, Zone 0 & 1 Hazardous (Classified) Locations
A description is not available for this item.
Advertisement