FM - 3610
Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, and III, Division 1, Hazardous (Classified) Locations
inactive
| Organization: | FM |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 22 |
Document History
July 1, 2021
Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II and III, Division 1, Hazardous (Classified) Locations
This standard provides requirements for the construction and testing of electrical apparatus, or parts of such apparatus, whose circuits are incapable of causing ignition in:
Classes I, II & III,...
January 1, 2010
Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, and III, Division 1, Hazardous (Classified) Locations
This standard provides requirements for the construction and testing of electrical apparatus, or parts of such apparatus, whose circuits are incapable of causing ignition in:
Classes I, II & III,...
3610
January 1, 2007
Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, and III, Division 1, Hazardous (Classified) Locations
A description is not available for this item.
October 1, 1999
Intrinsically Safe Apparatus and Associated Apparatus for Use in Class I, II, & III, Division 1, and Class I, Zone 0 & 1 Hazardous (Classified) Locations
A description is not available for this item.