IEC 62271-103
High-voltage switchgear and controlgear – Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
May 1, 2021
High-voltage switchgear and controlgear – Part 103: Alternating current switches for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 is applicable to three-phase, alternating current switches and switchdisconnectors for their switching function, having making and breaking current ratings, for indoor and...
IEC 62271-103
October 1, 2013
High-voltage switchgear and controlgear – Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.
June 1, 2011
High-voltage switchgear and controlgear – Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 is applicable to three-phase, alternating current switches and switchdisconnectors for their switching function, having making and breaking current ratings, for indoor and...