IEC 60317-47

Specifications for Particular Types of Winding Wires - Part 47: Aromatic Polyimide Enamelled Rectangular Copper Wire, Class 240

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2013
Status: active
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin.

The range of nominal conductor dimensions covered by this standard is:

- width: min. 2,0 mm max. 16,0 mm;

- thickness: min. 0,80 mm max. 5,60 mm.

Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.

The specified combinations of width and thickness, as well as the specified width/thickness ratio, are given in IEC 60317-0-2.

Document History

IEC 60317-47
October 1, 2013
Specifications for Particular Types of Winding Wires - Part 47: Aromatic Polyimide Enamelled Rectangular Copper Wire, Class 240
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions...
June 1, 1997
Specifications for Particular Types of Winding Wires - Part 47: Aromatic Polyimide Enamelled Rectangular Copper Wire, Class 240
A description is not available for this item.

References

Advertisement