IEC/PAS 61076-3-119

Connectors for electronic equipment - Product requirements - Part 3-119: Rectangular connectors - Detail specification for unshielded, free and fixed 10-way connectors with push-pull coupling for industrial environments with frequencies up to 100 MHz

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2013
Status: inactive
Page Count: 30
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 establishes specifications and test requirements for a connector with ten contacts, for use in industrial environments.

This PAS specifies free and fixed connector inserts, with round contacts, suitable for screw or crimp terminations. Other terminations techniques, as solder or printed board connections are upon agreement between manufacturer and user. The free and fixed connectors have a pushpull locking mechanism for IP65 and IP67 protection according to IEC 60529.

Connectors according this PAS are without breaking capacity COC according to IEC 61984, therefore they are not intended to be engaged or disengaged in normal use when live or under load, if not otherwise specified by the manufacturer.

Document History

December 1, 2017
Connectors for electrical and electronic equipment – Product requirements – Part 3-119: Rectangular connectors – Detail specification for shielded and unshielded, free and fixed 10-way connectors with push-pull coupling for industrial environments for data transmission with frequencies up to 100 MHz
This part of IEC 61076-3 establishes specifications and test requirements for 10-way shielded and unshielded rectangular, free and fixed connectors, with push-pull coupling, for data transmission...
IEC/PAS 61076-3-119
October 1, 2013
Connectors for electronic equipment - Product requirements - Part 3-119: Rectangular connectors - Detail specification for unshielded, free and fixed 10-way connectors with push-pull coupling for industrial environments with frequencies up to 100 MHz
This part of IEC 61076 establishes specifications and test requirements for a connector with ten contacts, for use in industrial environments. This PAS specifies free and fixed connector inserts,...

References

Advertisement