IEC 60961

Helical-Scan Video Tape Cassette System Using 12,65 mm (0,5 in) Magnetic Tape on Type L

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 1993
Status: active
Page Count: 144
ICS Code (Video systems): 33.160.40
scope:

This International Standard applies to magnetic video recording and/or reproduction using 12,65 mm (0.5 in) tape cassettes on helical-scan video cassette recorders suitable for broadcast applications.

This standard specifies two recording modes. MODE I uses oxide particle tape, MODE II uses metal particle tape and permits frequency modulated (FM) audio signals to be recorded. The standard defines the electrical and mechanical characteristics of equipment which will provide for interchangeability of recorded cassettes. The requirements given are related to 525 line-60 field and/or 625 line-50 field systems.

Document History

IEC 60961
December 1, 1993
Helical-Scan Video Tape Cassette System Using 12,65 mm (0,5 in) Magnetic Tape on Type L
This International Standard applies to magnetic video recording and/or reproduction using 12,65 mm (0.5 in) tape cassettes on helical-scan video cassette recorders suitable for broadcast...

References

Advertisement